Onyx 155HTT Intel® Core™2 Duo T5500 38.1 cm (15") 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White

  • Brand : Onyx
  • Product name : 155HTT
  • Product code : TF-ONYX-155HTT-A2-1010
  • Category : All-in-One PCs/Workstations
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7452
  • Info modified on : 07 Mar 2024 15:34:52
  • Long product name Onyx 155HTT Intel® Core™2 Duo T5500 38.1 cm (15") 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White :

    Intel Core 2 Duo T5500 (2M Cache, 1.66 GHz, 667 MHz FSB), 2GB DDR2, 15" 1024 x 768 550 cd/m², Gigabit Ethernet, 8000g, White

  • Short summary description Onyx 155HTT Intel® Core™2 Duo T5500 38.1 cm (15") 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White :

    Onyx 155HTT, 38.1 cm (15"), Intel® Core™2 Duo, 1.66 GHz, 2 GB, DDR2-SDRAM, White

  • Long summary description Onyx 155HTT Intel® Core™2 Duo T5500 38.1 cm (15") 1024 x 768 pixels All-in-One PC 2 GB DDR2-SDRAM HDD White :

    Onyx 155HTT. Product type: All-in-One PC. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 1.66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Storage media: HDD. Product colour: White