- Brand : Onyx
- Product name : 175VT
- Product code : TF-ONYX-175VT-A1-1010
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 7384
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Onyx 175VT Intel® Core™2 Duo P8400 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM HDD White
:
Intel Core 2 Duo P8400 (3M Cache, 2.26 GHz, 1066 MHz FSB), 2GB DDR3, 17" 1280 x 1024 380 cd/m², Gigabit Ethernet, 8400g, White
-
Short summary description Onyx 175VT Intel® Core™2 Duo P8400 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM HDD White
:
Onyx 175VT, 43.2 cm (17"), Touchscreen, Intel® Core™2 Duo, 2 GB, DDR3-SDRAM, White
-
Long summary description Onyx 175VT Intel® Core™2 Duo P8400 43.2 cm (17") 1280 x 1024 pixels Touchscreen All-in-One PC 2 GB DDR3-SDRAM HDD White
:
Onyx 175VT. Product type: All-in-One PC. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2.26 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Storage media: HDD. Product colour: White