- Brand : Onyx
- Product name : 195STT
- Product code : TF-ONYX-195STT-A1-1010
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 10557
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Onyx 195STT Intel® Core™2 Duo T7200 48.3 cm (19") 1280 x 1024 pixels Touchscreen All-in-One PC DDR3-SDRAM HDD White
:
Intel Core 2 Duo T7200 (4M Cache, 2.00 GHz, 667 MHz FSB), 19” 1280 x 1024 300 cd/m², Gigabit Ethernet, 10500g, White
-
Short summary description Onyx 195STT Intel® Core™2 Duo T7200 48.3 cm (19") 1280 x 1024 pixels Touchscreen All-in-One PC DDR3-SDRAM HDD White
:
Onyx 195STT, 48.3 cm (19"), Touchscreen, Intel® Core™2 Duo, 2 GHz, DDR3-SDRAM, White
-
Long summary description Onyx 195STT Intel® Core™2 Duo T7200 48.3 cm (19") 1280 x 1024 pixels Touchscreen All-in-One PC DDR3-SDRAM HDD White
:
Onyx 195STT. Product type: All-in-One PC. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz. Internal memory type: DDR3-SDRAM. Storage media: HDD. Product colour: White