Raptor Gaming Game Controller LG1 Joystick PC, Playstation 2

  • Brand : Raptor Gaming
  • Product name : Game Controller LG1
  • Product code : 00052918
  • Category : Gaming Controllers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 14764
  • Info modified on : 21 Oct 2022 10:14:32
  • Long product name Raptor Gaming Game Controller LG1 Joystick PC, Playstation 2 :

    Game Controller LG1

  • Short summary description Raptor Gaming Game Controller LG1 Joystick PC, Playstation 2 :

    Raptor Gaming Game Controller LG1, Joystick, PC, Playstation 2, Wired, 2.5 m

  • Long summary description Raptor Gaming Game Controller LG1 Joystick PC, Playstation 2 :

    Raptor Gaming Game Controller LG1. Device type: Joystick, Gaming platforms supported: PC, Playstation 2. Connectivity technology: Wired. Cable length: 2.5 m

Reviews
Updated:
2014-09-20 02:52:45
Average rating:80
Uk has collected 1 expert review for Raptor Gaming Game Controller LG1 Joystick PC, Playstation 2 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.