- Brand : Onyx
- Product name : 2122DTT
- Product code : TF-ONYX-2122DTT-A1-1010
- Category : All-in-One PCs/Workstations
- Data-sheet quality : created/standardized by Icecat
- Product views : 6865
- Info modified on : 21 Oct 2022 10:14:32
-
Long product name Onyx 2122DTT Intel® Core™2 Duo U7500 54.9 cm (21.6") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM HDD White
:
Intel Core 2 Duo U7500 (2M Cache, 1.06 GHz, 533 MHz FSB), 21.6’’ 1920 x 1080 300 cd/m², Gigabit Ethernet, 6900g, White
-
Short summary description Onyx 2122DTT Intel® Core™2 Duo U7500 54.9 cm (21.6") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM HDD White
:
Onyx 2122DTT, 54.9 cm (21.6"), Full HD, Touchscreen, Intel® Core™2 Duo, 2 GB, White
-
Long summary description Onyx 2122DTT Intel® Core™2 Duo U7500 54.9 cm (21.6") 1920 x 1080 pixels Touchscreen All-in-One PC 2 GB DDR2-SDRAM HDD White
:
Onyx 2122DTT. Product type: All-in-One PC. Display diagonal: 54.9 cm (21.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™2 Duo, Processor frequency: 1.06 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Storage media: HDD. Product colour: White