- Brand : Watercool
- Product name : MO-RA3 360 PRO
- Product code : 25021
- Category : Computer Cooling System Parts & Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 14098
- Info modified on : 17 May 2018 19:10:19
-
Long product name Watercool MO-RA3 360 PRO Radiator
:
MO-RA3 360 PRO - white, 6500g
-
Short summary description Watercool MO-RA3 360 PRO Radiator
:
Watercool MO-RA3 360 PRO, Radiator, Aluminium, Copper, Stainless steel, Black, White, 415.5 mm, 65 mm, 383 mm
-
Long summary description Watercool MO-RA3 360 PRO Radiator
:
Watercool MO-RA3 360 PRO. Type: Radiator, Material: Aluminium, Copper, Stainless steel, Product colour: Black, White. Width: 415.5 mm, Depth: 65 mm, Height: 383 mm