- Brand : Watercool
- Product name : MO-RA3 420 PRO
- Product code : 25121
- Category : Computer Cooling System Parts & Accessories
- Data-sheet quality : created/standardized by Icecat
- Product views : 32898
- Info modified on : 17 May 2018 19:10:20
-
Long product name Watercool MO-RA3 420 PRO Radiator
:
MO-RA3 420 PRO stainless steel
-
Short summary description Watercool MO-RA3 420 PRO Radiator
:
Watercool MO-RA3 420 PRO, Radiator, Aluminium, Copper, Stainless steel, Stainless steel, 475.5 mm, 65 mm, 430 mm
-
Long summary description Watercool MO-RA3 420 PRO Radiator
:
Watercool MO-RA3 420 PRO. Type: Radiator, Material: Aluminium, Copper, Stainless steel, Product colour: Stainless steel. Width: 475.5 mm, Depth: 65 mm, Height: 430 mm