- Brand : Yarvik
- Product family : Noble
- Product name : 10
- Product code : TAB10-400
- GTIN (EAN/UPC) : 8717534019348
- Category : Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 24336
- Info modified on : 22 Jan 2024 09:45:07
-
Long product name Yarvik Noble 10 8 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver
:
10" 1024 x 600, Cortex A9 1.3GHz, 8GB Flash, 1GB DDR3, Wi-Fi, MicroSDXC, HDMI, USB, 589g, Android 4.1.1 Jelly Bean
-
Short summary description Yarvik Noble 10 8 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver
:
Yarvik Noble 10, 25.4 cm (10"), 1024 x 600 pixels, 8 GB, 1 GB, Android, Black, Silver
-
Long summary description Yarvik Noble 10 8 GB 25.4 cm (10") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver
:
Yarvik Noble 10. Display diagonal: 25.4 cm (10"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 589 g. Operating system installed: Android. Product colour: Black, Silver
Country | Distributor |
---|---|
|
1 distributor(s) |