- Brand : Posturite
- Product name : MultiRite Large
- Product code : 1104L
- Category : Document Holders
- Data-sheet quality : created/standardized by Icecat
- Product views : 5902
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Posturite MultiRite Large document holder
:
MultiRite Large
-
Short summary description Posturite MultiRite Large document holder
:
Posturite MultiRite Large, 604 mm, 353 mm, 120 mm, 5.08 kg
-
Long summary description Posturite MultiRite Large document holder
:
Posturite MultiRite Large. Width: 604 mm, Depth: 353 mm, Height: 120 mm