Brandt COMBI3DX fridge-freezer Freestanding 291 L Stainless steel

  • Brand : Brandt
  • Product name : COMBI3DX
  • Product code : COMBI3DX
  • GTIN (EAN/UPC) : 3660767561410
  • Category : Fridge-Freezers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7623
  • Info modified on : 21 Oct 2022 10:14:32
  • Short summary description Brandt COMBI3DX fridge-freezer Freestanding 291 L Stainless steel :

    Brandt COMBI3DX, 291 L, SN-T, 42 dB, 10 kg/24h, Fresh zone compartment, Stainless steel

  • Long summary description Brandt COMBI3DX fridge-freezer Freestanding 291 L Stainless steel :

    Brandt COMBI3DX. Total net capacity: 291 L. Door hinge: Right. Climate class: SN-T, Noise level: 42 dB. Fridge net capacity: 185 L, Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 66 L, Freezing capacity: 10 kg/24h. Fresh zone compartment. Annual energy consumption: 303 kWh. Product colour: Stainless steel