- Brand : Wacom
- Product family : Intuos
- Product name : Pro L, FR & NL
- Product code : PTH-851-FRNL
- Category : Graphic Tablets
- Data-sheet quality : created/standardized by Icecat
- Product views : 56861
- Info modified on : 15 Mar 2024 09:09:07
- Warranty: : 2 years
-
Long product name Wacom Intuos Pro L, FR & NL graphic tablet Black 5080 lpi 325 x 203 mm USB
:
Intuos Pro Large, FR & NL - 325x203 mm, USB, 5080 lpi, 8 keys, Mac/Win, 1800g, Black
-
Short summary description Wacom Intuos Pro L, FR & NL graphic tablet Black 5080 lpi 325 x 203 mm USB
:
Wacom Intuos Pro L, FR & NL, Wired, 5080 lpi, 325 x 203 mm, USB, Pen, Touch, Scroll down, Scroll up, Zoom in, Zoom out
-
Long summary description Wacom Intuos Pro L, FR & NL graphic tablet Black 5080 lpi 325 x 203 mm USB
:
Wacom Intuos Pro L, FR & NL. Connectivity technology: Wired, Resolution: 5080 lpi, Working area: 325 x 203 mm. Accuracy pen: 0.25 mm. Product colour: Black, Tilt angle range: -60 - 60°. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion. Width: 318 mm, Depth: 12 mm, Height: 487 mm
Country | Distributor |
---|---|
|
1 distributor(s) |