- Brand : Stanton
- Product name : DJ Pro 60
- Product code : DJPRO60B
- GTIN (EAN/UPC) : 0049292484709
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 6170
- Info modified on : 12 Nov 2019 15:20:34
-
Long product name Stanton DJ Pro 60 Headphones Wired Head-band Black
:
DJ Pro 60: 30 - 18000 Hz, 102dB
-
Short summary description Stanton DJ Pro 60 Headphones Wired Head-band Black
:
Stanton DJ Pro 60, Wired, 30 - 18000 Hz, 170 g, Headphones, Black
-
Long summary description Stanton DJ Pro 60 Headphones Wired Head-band Black
:
Stanton DJ Pro 60. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 30 - 18000 Hz. Cable length: 2.8 m. Weight: 170 g. Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |