- Brand : Samson
- Product name : HP10
- Product code : HP10
- GTIN (EAN/UPC) : 0809164010425
- Category : Headphones & Headsets
- Data-sheet quality : created/standardized by Icecat
- Product views : 8553
- Info modified on : 12 Nov 2019 15:20:34
-
Long product name Samson HP10 headphones/headset Wired Head-band Black, Silver
:
20Hz-20kHz, 32Ω, 40mm
-
Short summary description Samson HP10 headphones/headset Wired Head-band Black, Silver
:
Samson HP10, Wired, 20 - 20000 Hz, 320 g, Headphones, Black, Silver
-
Long summary description Samson HP10 headphones/headset Wired Head-band Black, Silver
:
Samson HP10. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m. Weight: 320 g. Product colour: Black, Silver