- Brand : Howell
- Product name : HO.VCP1823
- Product code : HO.VCP1823
- GTIN (EAN/UPC) : 8018474523996
- Category : Split-System Air Conditioners
- Data-sheet quality : created/standardized by Icecat
- Product views : 7771
- Info modified on : 07 Mar 2024 15:34:52
-
Short summary description Howell HO.VCP1823 air conditioner Split system White
:
Howell HO.VCP1823, Split system, White, Cooling, Dehumidifying, Heating, 1800 BTU/h, LED, R410A
-
Long summary description Howell HO.VCP1823 air conditioner Split system White
:
Howell HO.VCP1823. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (cooling): A, Energy efficiency class (heating) (Average heating season): A. Indoor unit type: Wall-mountable, Indoor unit width: 90 cm, Indoor unit depth: 29.2 cm. Outdoor unit width: 85 cm, Outdoor unit depth: 29.5 cm, Outdoor unit height: 83.5 cm