- Brand : Inakustik
- Product name : 0100006159
- Product code : 0100006159
- Category : Audio Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 6842
- Info modified on : 19 Nov 2020 09:41:46
-
Long product name Inakustik 0100006159 audio cable 15 m White
:
Premium Slim Line, 15m
-
Short summary description Inakustik 0100006159 audio cable 15 m White
:
Inakustik 0100006159, 15 m, White
-
Long summary description Inakustik 0100006159 audio cable 15 m White
:
Inakustik 0100006159. Cable length: 15 m, Product colour: White