- Brand : Inakustik
- Product name : 010001610
- Product code : 010001610
- Category : Audio Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 5521
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Inakustik 010001610 audio cable 10 m White
:
Premium Slim Line, 10m
-
Short summary description Inakustik 010001610 audio cable 10 m White
:
Inakustik 010001610, 10 m, White
-
Long summary description Inakustik 010001610 audio cable 10 m White
:
Inakustik 010001610. Cable length: 10 m, Product colour: White