- Brand : Inakustik
- Product name : 010024369
- Product code : 010024369
- Category : Signal Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 8100
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Inakustik 010024369 signal cable 30 m White
:
Star Special Edition, 2 x 1,5 mm²; Mini spool Euro
-
Short summary description Inakustik 010024369 signal cable 30 m White
:
Inakustik 010024369, 30 m, White
-
Long summary description Inakustik 010024369 signal cable 30 m White
:
Inakustik 010024369. Cable length: 30 m, Product colour: White