- Brand : Inakustik
- Product name : 01070025
- Product code : 01070025
- Category : USB Cables
- Data-sheet quality : created/standardized by Icecat
- Product views : 5302
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Inakustik 01070025 USB cable 5 m USB 2.0 USB A Mini-USB B Anthracite
:
Premium high speed USB 2.0, 5m
-
Short summary description Inakustik 01070025 USB cable 5 m USB 2.0 USB A Mini-USB B Anthracite
:
Inakustik 01070025, 5 m, USB A, Mini-USB B, USB 2.0, Male/Male, Anthracite
-
Long summary description Inakustik 01070025 USB cable 5 m USB 2.0 USB A Mini-USB B Anthracite
:
Inakustik 01070025. Cable length: 5 m, Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 480 Mbit/s, Connector contacts plating: Gold, Product colour: Anthracite, Magnetically shielded