Muvit MUSSP009 portable/party speaker Mono portable speaker Black

  • Brand : Muvit
  • Product name : MUSSP009
  • Product code : MUSSP009
  • Category : Portable & Party Speakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 7681
  • Info modified on : 17 Aug 2018 15:39:59
  • Long product name Muvit MUSSP009 portable/party speaker Mono portable speaker Black :

    Compact Bluetooth Speaker, Black

  • Short summary description Muvit MUSSP009 portable/party speaker Mono portable speaker Black :

    Muvit MUSSP009, 1.0 channels, Wireless, Mono portable speaker, Black, Universal, MicroSD (TransFlash)

  • Long summary description Muvit MUSSP009 portable/party speaker Mono portable speaker Black :

    Muvit MUSSP009. Audio output channels: 1.0 channels. Connectivity technology: Wireless. Product type: Mono portable speaker, Product colour: Black. Recommended usage: Universal, Compatible memory cards: MicroSD (TransFlash). Amplifier: Built-in