- Brand : Razer
- Product name : Goliathus
- Product code : RZ02-01070300-R3M1
- GTIN (EAN/UPC) : 8886419317036
- Category : Mouse Pads
- Data-sheet quality : created/standardized by Icecat
- Product views : 34521
- Info modified on : 08 May 2023 14:06:10
-
Long product name Razer Goliathus Black, Green
:
Goliathus Speed Edition Essential Soft Gaming Mouse Mat, Large
-
Short summary description Razer Goliathus Black, Green
:
Razer Goliathus, Black, Green, Image, Non-slip base
-
Long summary description Razer Goliathus Black, Green
:
Razer Goliathus. Width: 444 mm, Depth: 355 mm. Product colour: Black, Green, Surface coloration: Image, Non-slip base
Country | Distributor |
---|---|
|
1 distributor(s) |
|
1 distributor(s) |
Uk has collected 25 expert reviews for Razer Goliathus Black, Green and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
hardwareheaven.com
Updated:
2016-12-29 23:35:44
2016-12-29 23:35:44
Average rating:100
Overwatch was released just a few days ago and it would be fair to say that gamers are loving Blizzards latest title, something backed up by the numerous 9 and 10 out of 10 reviews it has received. Of course for the PC edition, playing on some quality per...
notebook-cooling.com
Updated:
2013-12-25 02:12:18
2013-12-25 02:12:18
Average rating:0
These days it seems every manufacturer in the gaming industry has a cloth mouse pad; SteelSeries has the Qck, TT eSPORTS has the DASHER, ZOWIE GEAR has the N-RF amongst others and of course Razer has the Goliathus. They are considered the cheapest gami...
Razer is one of the top players when it comes to producing quality gaming peripherals. Recently Razer updated their cloth based mouse mats with the Razer Goliathus line. Not only are these new mats available in two different versions "Speed" and "Contr...
RazerCLICK HERE FOR GAMING MICE Ever since Razer first made waves in 1999 with the Boomslang mouse, they have consistently innovated in the field of gaming peripherals, coming out with keyboards, headsets, accessories, and of course, a plethora of ga...
Burnoutpc.com
Updated:
2013-12-25 02:12:19
2013-12-25 02:12:19
Average rating:0
Lab-engineered by Razer’s scientists and field-validated by the biggest names in professional gaming today, the Razer Goliathus™ Control Edition greatly enhances the precision and tactile response of gaming-grade mice without introducing excessive, fat...
One of the most overlooked and least appreciated gaming accessories is the pad your mouse rests on. Taking its lowly place under the feet of your primary instrument of destruction: your gaming mouse. On a daily basis at Bjorn3D we hear everything from...
hardwarezone.com.sg
Updated:
2013-12-25 02:12:19
2013-12-25 02:12:19
Average rating:0
Gamers will do anything it takes to be at the top of their game; from buying low response LCD screens, to overclocking their systems and spending large sums on gaming peripherals. The only limit, it seems, is the depth of ones pockets. Hence, Raz...
Mouse pads, like mice themselves, are personal devices. Theres no one "best" item that is perfect for everyone. Some people have big hands, some small hands. Some play with high mouse sensitivity and small movements, some play with low mouse sensitivi...