KRK VXT4 loudspeaker 2-way Black Wired 45 W

  • Brand : KRK
  • Product name : VXT4
  • Product code : VXT4
  • GTIN (EAN/UPC) : 0816654000743
  • Category : Loudspeakers
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 15120
  • Info modified on : 14 Mar 2024 19:27:22
  • Long product name KRK VXT4 loudspeaker 2-way Black Wired 45 W :

    VXT4, 66Hz - 22kHz, 45W, Balanced 1/4"/XLR Combo

  • Short summary description KRK VXT4 loudspeaker 2-way Black Wired 45 W :

    KRK VXT4, 2-way, Wired, 45 W, 66 - 22000 Hz, 10000 Ω, Black

  • Long summary description KRK VXT4 loudspeaker 2-way Black Wired 45 W :

    KRK VXT4. Recommended usage: Speaker set unit. Speaker type: 2-way, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 45 W, Frequency range: 66 - 22000 Hz, Impedance: 10000 Ω. Product colour: Black

Reviews
Updated:
2013-11-20 15:18:30
Average rating:85
Uk has collected 2 expert reviews for KRK VXT4 loudspeaker 2-way Black Wired 45 W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
gadgetmac.com
Updated:
2013-11-20 15:18:14
Average rating:90
KRK is one of those companies that needs no introduction. If you have the tiniest bit of knowledge in music, chances are you're familiar with the company's iconic bumblebee-coned speakers. KRK's vast fleet of studio monitors find themselves being used...
maximumpc.com
Updated:
2013-11-20 15:18:20
Average rating:80
The primary benefit of near-field studio monitors like KRK’s VXT 4s is that they don’t interact with the room. And that’s exactly what you need if you’re mixing down tracks in a sonically challenged environment such as a home recording studio, which pr...
  • Clean sound; biamplified; independently powered; Kevlar woofers and silk tweeters produce beautiful sound.
  • Expensive. We could use a bit more bass.
gadgetmac.com
Updated:
2014-11-27 09:52:24
Average rating:90
Studio monitors don't come cheap, the VXT4 KRK sent us are the fancy white edition exclusive to Best Buy only and will cost you around $300 each. Yes, that's $300 for each monitor. A pair will set you back $600. And that's not even considered expensive as...