- Brand : Conair
- Product name : CS58WES
- Product code : CS58WES
- Category : Hair Styling Tools
- Data-sheet quality : created/standardized by Icecat
- Product views : 21225
- Info modified on : 28 Jun 2018 02:25:46
-
Short summary description Conair CS58WES hair styling tool Straightening iron Warm Pink
:
Conair CS58WES, Straightening iron, Warm, Pink, 200 °C, 2.54 cm
-
Long summary description Conair CS58WES hair styling tool Straightening iron Warm Pink
:
Conair CS58WES. Type: Straightening iron, Technology: Warm. Product colour: Pink. Temperature: 200 °C. Plate width: 2.54 cm