- Brand : Sena
- Product name : 825401
- Product code : 825401
- Category : Mobile Phone Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 6284
- Info modified on : 08 Oct 2019 14:53:06
-
Long product name Sena 825401 mobile phone case 10.2 cm (4") Wallet case Black
:
Magia leather wallet for iPhone 5s/5, Black
-
Short summary description Sena 825401 mobile phone case 10.2 cm (4") Wallet case Black
:
Sena 825401, Wallet case, Apple, iPhone 5/5S, 10.2 cm (4"), Black
-
Long summary description Sena 825401 mobile phone case 10.2 cm (4") Wallet case Black
:
Sena 825401. Case type: Wallet case, Brand compatibility: Apple, Compatibility: iPhone 5/5S, Maximum screen size: 10.2 cm (4"), Product colour: Black