- Brand : Panasonic
- Product name : PT-DZ10KE
- Product code : PT-DZ10KE
- Category : Data Projectors
- Data-sheet quality : created/standardized by Icecat
- Product views : 16764
- Info modified on : 07 Mar 2024 15:34:52
- Product Brochure/Datasheet (1.7 MB) Panasonic PT-DZ10KE user manual (19.6 MB)
-
Long product name Panasonic PT-DZ10KE data projector Large venue projector 10600 ANSI lumens DLP WUXGA (1920x1200) Black
:
3 Chip DLP, 10600lm, 1920 x 1200, 16:10, 10000:1, BNC, HDMI, DVI-D, D-sub 9-pin, RJ-45, Fast Ethernet, 24kg
-
Short summary description Panasonic PT-DZ10KE data projector Large venue projector 10600 ANSI lumens DLP WUXGA (1920x1200) Black
:
Panasonic PT-DZ10KE, 10600 ANSI lumens, DLP, WUXGA (1920x1200), 10000:1, 16:10, 1778 - 25400 mm (70 - 1000")
-
Long summary description Panasonic PT-DZ10KE data projector Large venue projector 10600 ANSI lumens DLP WUXGA (1920x1200) Black
:
Panasonic PT-DZ10KE. Projector brightness: 10600 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: UHM, Lamp power: 355 W. Horizontal lens shift range: -20 - 20%, Vertical lens shift range: -55 - 55%. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1920 x 1200 (WUXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232