- Brand : Panasonic
- Product name : TY-VW55RF3X3
- Product code : TY-VW55RF3X3
- Category : TV Mounts
- Data-sheet quality : created/standardized by Icecat
- Product views : 8212
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Panasonic TY-VW55RF3X3 TV mount 139.7 cm (55") Black
:
Frame for Panasonic 55" seamless 3 x 3 videowall
-
Short summary description Panasonic TY-VW55RF3X3 TV mount 139.7 cm (55") Black
:
Panasonic TY-VW55RF3X3, 139.7 cm (55"), 139.7 cm (55"), Black
-
Long summary description Panasonic TY-VW55RF3X3 TV mount 139.7 cm (55") Black
:
Panasonic TY-VW55RF3X3. Minimum screen size: 139.7 cm (55"), Maximum screen size: 139.7 cm (55"). Product colour: Black