- Brand : Sedna
- Product name : SE-USB3-HUB-313I
- Product code : SE-USB3-HUB-313I
- Category : Interface Hubs
- Data-sheet quality : created/standardized by Icecat
- Product views : 10767
- Info modified on : 24 Oct 2019 14:12:27
-
Long product name Sedna SE-USB3-HUB-313I interface hub 5000 Mbit/s Silver
:
Desktop 13 Ports USB 3.0 Hub with 1 x Ipad 2/3 charging ready Port
-
Short summary description Sedna SE-USB3-HUB-313I interface hub 5000 Mbit/s Silver
:
Sedna SE-USB3-HUB-313I, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Power, CE / FCC, 5 V
-
Long summary description Sedna SE-USB3-HUB-313I interface hub 5000 Mbit/s Silver
:
Sedna SE-USB3-HUB-313I. Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Silver, LED indicators: Power. Input voltage: 5 V, Output current: 4 A. Cables included: USB