- Brand : Tiffen
- Product name : 82HTCP
- Product code : 82HTCP
- GTIN (EAN/UPC) : 0049383206685
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 14825
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Tiffen 82HTCP camera lens filter Circular polarising camera filter 8.2 cm
:
82mm Digital HT Circular Pol
-
Short summary description Tiffen 82HTCP camera lens filter Circular polarising camera filter 8.2 cm
:
Tiffen 82HTCP, 8.2 cm, Circular polarising camera filter, 1 pc(s)
-
Long summary description Tiffen 82HTCP camera lens filter Circular polarising camera filter 8.2 cm
:
Tiffen 82HTCP. Filter size: 8.2 cm, Filter type: Circular polarising camera filter. Quantity per pack: 1 pc(s). Product colour: Black, Silver