- Brand : Garmin
- Product name : 010-11950-00
- Product code : 010-11950-00
- GTIN (EAN/UPC) : 0012303364734
- Category : Navigator Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 18756
- Info modified on : 05 Jan 2019 22:33:05
-
Long product name Garmin 010-11950-00 navigator case 10.9 cm (4.3") Holster Black
:
4.3" Carrying Case
-
Short summary description Garmin 010-11950-00 navigator case 10.9 cm (4.3") Holster Black
:
Garmin 010-11950-00, 10.9 cm (4.3"), Holster, Black, Garmin, nüvi 2457LMT, nüvi 2497LMT, nüvi 42, nüvi 42LM, Scratch resistant
-
Long summary description Garmin 010-11950-00 navigator case 10.9 cm (4.3") Holster Black
:
Garmin 010-11950-00. Maximum screen size: 10.9 cm (4.3"), Case type: Holster, Product colour: Black
Country | Distributor |
---|---|
|
1 distributor(s) |