- Brand : Sena
- Product name : 159313
- Product code : 159313
- Category : Mobile Phone Cases
- Data-sheet quality : created/standardized by Icecat
- Product views : 5283
- Info modified on : 08 Oct 2019 14:53:06
-
Short summary description Sena 159313 mobile phone case 8.89 cm (3.5") Flip case Brown
:
Sena 159313, Flip case, Apple, iPhone 4 & 4S, 8.89 cm (3.5"), Brown
-
Long summary description Sena 159313 mobile phone case 8.89 cm (3.5") Flip case Brown
:
Sena 159313. Case type: Flip case, Brand compatibility: Apple, Compatibility: iPhone 4 & 4S, Maximum screen size: 8.89 cm (3.5"), Product colour: Brown
Country | Distributor |
---|---|
|
1 distributor(s) |