- Brand : Sony
- Product name : DSC-QX100
- Product code : DSC-QX100
- Category : Camera Lenses
- Data-sheet quality : created/standardized by Icecat
- Product views : 162718
- Info modified on : 25 Jan 2018 19:21:47
-
Long product name Sony DSC-QX100 camera lens Black
:
A wireless lens for your smartphone with a 20.2MP Exmor™ R CMOS sensor & Carl Zeiss optics
-
Short summary description Sony DSC-QX100 camera lens Black
:
Sony DSC-QX100, 10.4 - 37.1 mm
-
Long summary description Sony DSC-QX100 camera lens Black
:
Sony DSC-QX100. Focal length range: 10.4 - 37.1 mm, Focal length (35mm film equivalent): 28 - 100 mm. Product colour: Black