- Brand : Imetec
- Product name : Scaldasonno Premium
- Product code : 6018C
- GTIN (EAN/UPC) : 8007403060183
- Category : Electric Blankets
- Data-sheet quality : created/standardized by Icecat
- Product views : 14514
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Imetec Scaldasonno Premium Electric blanket 120 W White Wool
:
Imetec Scaldasonno Premium, 1500 mm, 1600 mm, Wool
-
Long summary description Imetec Scaldasonno Premium Electric blanket 120 W White Wool
:
Imetec Scaldasonno Premium. Width: 1500 mm, Depth: 1600 mm. Material: Wool