- Brand : ETNA
- Product name : A2193RVS - Avance combi-magnetron oven
- Product code : A2193RVS
- Category : Ovens
- Data-sheet quality : created/standardized by Icecat
- Product views : 31418
- Info modified on : 04 Apr 2019 09:30:53
-
Short summary description ETNA A2193RVS - Avance combi-magnetron oven 37 L Silver
:
ETNA A2193RVS - Avance combi-magnetron oven, Electric, 37 L, Silver, 1600 W
-
Long summary description ETNA A2193RVS - Avance combi-magnetron oven 37 L Silver
:
ETNA A2193RVS - Avance combi-magnetron oven. Oven type: Electric, Total oven(s) interior capacity: 37 L. Product colour: Silver. Power: 1600 W