- Brand : ETNA
- Product name : Avance combi-magnetron oven met digitaal display
- Product code : A2197RVS
- Category : Ovens
- Data-sheet quality : created/standardized by Icecat
- Product views : 22111
- Info modified on : 04 Apr 2019 09:30:53
-
Short summary description ETNA Avance combi-magnetron oven met digitaal display 37 L Silver
:
ETNA Avance combi-magnetron oven met digitaal display, Electric, 37 L, Silver, 1600 W
-
Long summary description ETNA Avance combi-magnetron oven met digitaal display 37 L Silver
:
ETNA Avance combi-magnetron oven met digitaal display. Oven type: Electric, Total oven(s) interior capacity: 37 L. Product colour: Silver. Power: 1600 W