- Brand : Beko
- Product name : CS 56000
- Product code : CS56000
- Category : Cookers
- Data-sheet quality : created/standardized by Icecat
- Product views : 16984
- Info modified on : 21 Oct 2022 10:32:10
-
Short summary description Beko CS 56000 Freestanding cooker Electric Sealed plate White C
:
Beko CS 56000, Freestanding cooker, White, Sealed plate, 4 zone(s), Ceramic, Electric
-
Long summary description Beko CS 56000 Freestanding cooker Electric Sealed plate White C
:
Beko CS 56000. Product type: Freestanding cooker, Product colour: White. Hob type: Sealed plate, Number of cooking zones: 4 zone(s), Top surface type: Ceramic. Oven power source: Electric, Total oven(s) interior capacity: 54 L, Grill power: 1500 W. Energy efficiency class: C. Width: 500 mm, Depth: 600 mm, Height: 850 mm
Embed the product datasheet into your content
Design | |
---|---|
Product type | Freestanding cooker |
Product colour | White |
Hob | |
---|---|
Hob type | Sealed plate |
Top surface type | Ceramic |
Number of cooking zones | 4 zone(s) |
Oven | |
---|---|
Total oven(s) interior capacity | 54 L |
Oven power source | Electric |
Grill power | 1500 W |
Oven | |
---|---|
Interior light |
Power | |
---|---|
Energy efficiency class | C |
Weight & dimensions | |
---|---|
Width | 500 mm |
Depth | 600 mm |
Height | 850 mm |
Weight | 42 kg |
Other features | |
---|---|
Energy consumption | 1.10 kWh |
Oven included |