- Brand : Imetec
- Product name : E9801
- Product code : 9613
- GTIN (EAN/UPC) : 8007403091361
- Category : Steam Ironing Stations
- Data-sheet quality : created/standardized by Icecat
- Product views : 28993
- Info modified on : 17 Apr 2024 09:28:41
-
Long product name Imetec E9801 2300 W Stainless Steel soleplate Black, White
:
120 g/m, 260 g, 5 bar, 2300 W, 2 m, White/Black
-
Short summary description Imetec E9801 2300 W Stainless Steel soleplate Black, White
:
Imetec E9801, 2300 W, Stainless Steel soleplate, 5 bar, 120 g/min, Black, White, 230-240 V
-
Long summary description Imetec E9801 2300 W Stainless Steel soleplate Black, White
:
Imetec E9801. Iron power: 2300 W, Soleplate type: Stainless Steel soleplate, Maximum steam pressure: 5 bar. AC input voltage: 230-240 V, AC input frequency: 50 Hz, Connected load: 2300 W. Cord length: 2 m
Country | Distributor |
---|---|
|
1 distributor(s) |