- Brand : LevelOne
- Product name : 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
- Product code : IES-2881
- GTIN (EAN/UPC) : 4015867181232
- Category : Network Switches
- Data-sheet quality : created byLevelOne
- Product views : 2747
- Info modified on : 25 Sep 2023 12:27:37
-
Long product name LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
:
IES-2881
-
LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
:
Complies with NEMA TS2 Environmental requirements for Traffic control equipment
Supports α-ring and RSTP/MSTP/STP for Ethernet redundancy
IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
Supports port-based VLAN, IEEE 802.1Q VLAN Tagging and GARP/GVRP
IEEE 802.1p QoS with 4 priority queues
MAC-based trunking and LACP
IEEE 802.1x Access Control to improve network security
Bandwidth Rate Control
Per-port programmable MAC address locking
Up to 24 Static Secure MAC addresses per port
Port Mirroring helps supervisors to monitor the network
NTP time synchronization service
DHCP Client/Server
RS-232 console, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management
1000Mbps-Full-duplex, 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
Full wire-speed forwarding rate
-40°C to 75°C (-40°F to 167°F) operating temperature range, tested for functional operation @ -40°C to 85°C (-40°F to 185°F) -
Short summary description LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
:
LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
-
Long summary description LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
:
LevelOne 24 100FX SFP + 4 GE Combo SFP Managed Switch -40 ~ 75C
Country | Distributor |
---|---|
|
1 distributor(s) |