Cooltek JB U1 S HTPC Silver

  • Brand : Cooltek
  • Product name : JB U1 S
  • Product code : 600046400
  • Category : Computer Cases
  • Data-sheet quality : created/standardized by Icecat
  • Product views : 6494
  • Info modified on : 03 Jun 2018 00:30:27
  • Short summary description Cooltek JB U1 S HTPC Silver :

    Cooltek JB U1 S, HTPC, PC, Silver, Mini-ITX, Aluminium, 13.5 cm

  • Long summary description Cooltek JB U1 S HTPC Silver :

    Cooltek JB U1 S. Form factor: HTPC, Type: PC, Product colour: Silver. Supported HDD sizes: 2.5,3.5". Width: 162 mm, Depth: 197 mm, Height: 267 mm. Fan diameter: 8 cm

Reviews
Updated:
2020-01-01 15:20:00
Average rating:0
Uk has collected 1 expert review for Cooltek JB U1 S HTPC Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.