- Brand : Hama
- Product name : CreeDroid
- Product code : 00048987
- GTIN (EAN/UPC) : 4007249489876
- Category : Gaming Controllers
- Data-sheet quality : created/standardized by Icecat
- Product views : 10259
- Info modified on : 02 Jul 2019 18:34:53
-
Long product name Hama CreeDroid Black Joystick Android, iOS
:
CreeDroid Touch Controller for Android/ iOS
-
Short summary description Hama CreeDroid Black Joystick Android, iOS
:
Hama CreeDroid, Joystick, Android, iOS, Black, 20 g, 32 x 32 x 45 mm
-
Long summary description Hama CreeDroid Black Joystick Android, iOS
:
Hama CreeDroid. Device type: Joystick, Gaming platforms supported: Android, iOS. Product colour: Black. Weight: 20 g. Dimensions (WxDxH): 32 x 32 x 45 mm