- Brand : Tiffen
- Product name : 62HFXK1
- Product code : 62HFXK1
- GTIN (EAN/UPC) : 0049383176131
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3178
- Info modified on : 13 Dec 2018 08:13:45
-
Long product name Tiffen 62HFXK1 camera lens filter 6.2 cm
:
62mm hollywood fx kit
-
Short summary description Tiffen 62HFXK1 camera lens filter 6.2 cm
:
Tiffen 62HFXK1, 6.2 cm, 4 pc(s)
-
Long summary description Tiffen 62HFXK1 camera lens filter 6.2 cm
:
Tiffen 62HFXK1. Filter size: 6.2 cm. Quantity per pack: 4 pc(s). Product colour: Black