- Brand : Tiffen
- Product name : 67HFXK1
- Product code : 67HFXK1
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 4002
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Tiffen 67HFXK1 camera lens filter 6.7 cm
:
67mm hollywood fx kit
-
Short summary description Tiffen 67HFXK1 camera lens filter 6.7 cm
:
Tiffen 67HFXK1, 6.7 cm, 4 pc(s)
-
Long summary description Tiffen 67HFXK1 camera lens filter 6.7 cm
:
Tiffen 67HFXK1. Filter size: 6.7 cm. Quantity per pack: 4 pc(s). Product colour: Black