- Brand : Tiffen
- Product name : 72DVFMK3
- Product code : 72DVFMK3
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 4201
- Info modified on : 30 Jul 2020 18:42:03
-
Long product name Tiffen 72DVFMK3 camera lens filter Camera filter set 7.2 cm
:
72mm DV Film Look Kit 3
-
Short summary description Tiffen 72DVFMK3 camera lens filter Camera filter set 7.2 cm
:
Tiffen 72DVFMK3, 7.2 cm, Camera filter set, 4 pc(s)
-
Long summary description Tiffen 72DVFMK3 camera lens filter Camera filter set 7.2 cm
:
Tiffen 72DVFMK3. Filter size: 7.2 cm, Filter type: Camera filter set. Quantity per pack: 4 pc(s). Product colour: Black, Multicolour