- Brand : Tiffen
- Product name : 72HFXK1
- Product code : 72HFXK1
- GTIN (EAN/UPC) : 0049383176155
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3895
- Info modified on : 25 Nov 2017 03:08:54
-
Long product name Tiffen 72HFXK1 camera lens filter 7.2 cm
:
72mm Hollywood FX Filter Kit
-
Short summary description Tiffen 72HFXK1 camera lens filter 7.2 cm
:
Tiffen 72HFXK1, 7.2 cm, 4 pc(s)
-
Long summary description Tiffen 72HFXK1 camera lens filter 7.2 cm
:
Tiffen 72HFXK1. Filter size: 7.2 cm. Quantity per pack: 4 pc(s). Product colour: Black, Transparent