- Brand : Tiffen
- Product name : 77DVFLK
- Product code : 77DVFLK
- GTIN (EAN/UPC) : 0049383235289
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3224
- Info modified on : 13 Dec 2018 07:24:05
-
Long product name Tiffen 77DVFLK camera lens filter 7.7 cm
:
77mm film look dv kit
-
Short summary description Tiffen 77DVFLK camera lens filter 7.7 cm
:
Tiffen 77DVFLK, 7.7 cm
-
Long summary description Tiffen 77DVFLK camera lens filter 7.7 cm
:
Tiffen 77DVFLK. Filter size: 7.7 cm, Product colour: Black