- Brand : Tiffen
- Product name : 77DVSEK
- Product code : 77DVSEK
- GTIN (EAN/UPC) : 0049383235371
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3455
- Info modified on : 25 Nov 2017 03:09:00
-
Long product name Tiffen 77DVSEK camera lens filter 7.7 cm
:
77mm Special Effects DV Kit
-
Short summary description Tiffen 77DVSEK camera lens filter 7.7 cm
:
Tiffen 77DVSEK, 7.7 cm, 4 pc(s)
-
Long summary description Tiffen 77DVSEK camera lens filter 7.7 cm
:
Tiffen 77DVSEK. Filter size: 7.7 cm. Quantity per pack: 4 pc(s). Product colour: Black, Multicolour