- Brand : Tiffen
- Product name : 77HFXK1
- Product code : 77HFXK1
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 5540
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Tiffen 77HFXK1 camera lens filter 7.7 cm
:
77mm hollywood fx kit
-
Short summary description Tiffen 77HFXK1 camera lens filter 7.7 cm
:
Tiffen 77HFXK1, 7.7 cm, 4 pc(s)
-
Long summary description Tiffen 77HFXK1 camera lens filter 7.7 cm
:
Tiffen 77HFXK1. Filter size: 7.7 cm. Quantity per pack: 4 pc(s). Product colour: Black