- Brand : Tiffen
- Product name : 77WIDEFKIT
- Product code : 77WIDEFKIT
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 5334
- Info modified on : 25 Jan 2018 18:54:09
-
Long product name Tiffen 77WIDEFKIT camera lens filter 7.7 cm
:
77mm wide angle filter kit
-
Short summary description Tiffen 77WIDEFKIT camera lens filter 7.7 cm
:
Tiffen 77WIDEFKIT, 7.7 cm
-
Long summary description Tiffen 77WIDEFKIT camera lens filter 7.7 cm
:
Tiffen 77WIDEFKIT. Filter size: 7.7 cm, Product colour: Black