- Brand : Tiffen
- Product name : 82DPSLRKIT
- Product code : 82DPSLRKIT
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3772
- Info modified on : 25 Jan 2018 18:54:24
-
Long product name Tiffen 82DPSLRKIT camera lens filter 8.2 cm
:
82mm Digital Pro Slr Kit
-
Short summary description Tiffen 82DPSLRKIT camera lens filter 8.2 cm
:
Tiffen 82DPSLRKIT, 8.2 cm
-
Long summary description Tiffen 82DPSLRKIT camera lens filter 8.2 cm
:
Tiffen 82DPSLRKIT. Filter size: 8.2 cm, Product colour: Black