- Brand : Tiffen
- Product name : 82DVFMK3
- Product code : 82DVFMK3
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 2716
- Info modified on : 25 Nov 2017 03:09:06
-
Long product name Tiffen 82DVFMK3 camera lens filter 8.2 cm
:
82mm DV Film Look Filter Kit 3
-
Short summary description Tiffen 82DVFMK3 camera lens filter 8.2 cm
:
Tiffen 82DVFMK3, 8.2 cm
-
Long summary description Tiffen 82DVFMK3 camera lens filter 8.2 cm
:
Tiffen 82DVFMK3. Filter size: 8.2 cm