- Brand : Tiffen
- Product name : 82DVSK3
- Product code : 82DVSK3
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 5917
- Info modified on : 25 Nov 2017 03:09:06
-
Long product name Tiffen 82DVSK3 camera lens filter 8.2 cm
:
82mm DV Select Kit 3
-
Short summary description Tiffen 82DVSK3 camera lens filter 8.2 cm
:
Tiffen 82DVSK3, 8.2 cm
-
Long summary description Tiffen 82DVSK3 camera lens filter 8.2 cm
:
Tiffen 82DVSK3. Filter size: 8.2 cm