- Brand : Tiffen
- Product name : 82DVVEK
- Product code : 82DVVEK
- GTIN (EAN/UPC) : 0049383235227
- Category : Camera Lens Filters
- Data-sheet quality : created/standardized by Icecat
- Product views : 3974
- Info modified on : 07 Mar 2024 15:34:52
-
Long product name Tiffen 82DVVEK camera lens filter 8.2 cm
:
82mm video essentials dv kit
-
Short summary description Tiffen 82DVVEK camera lens filter 8.2 cm
:
Tiffen 82DVVEK, 8.2 cm, 3 pc(s)
-
Long summary description Tiffen 82DVVEK camera lens filter 8.2 cm
:
Tiffen 82DVVEK. Filter size: 8.2 cm. Quantity per pack: 3 pc(s). Product colour: Black